Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192401EV4XWSA1 PTFA192401EV4XWSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 143468-PTFA192401EV4 XWSA1 Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.96GHz Current - Test: 1.6A Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-36260-2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 143468-PTFA192401EV4 XWSA1 Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.96GHz Current - Test: 1.6A Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-36260-2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192401EV4XWSA1 - 143468-PTFA192401EV4XWSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192401EV4XWSA1
143468-PTFA192401EV4XWSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192401EV4XWSA1 143468-PTFA192401EV4XWSA1
Manufacturer: Infineon Technologies Win Source Part Number: 143468-PTFA192401EV4 XWSA1 Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.96GHz Current - Test: 1.6A Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-36260-2 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 143468-PTFA192401EV4XWSA1
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 1.96GHz
Current - Test: 1.6A
Gain: 16dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 50W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-36260-2
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - PTFA192401EV4XWSA1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
PTFA192401EV4XWSA1-ND
RF FETs, MOSFETs PTFA192401EV4XWSA1-ND
RF Mosfet LDMOS 30V 1.6A 1.96GHz 16dB 50W H-36260-2

RF Mosfet LDMOS 30V 1.6A 1.96GHz 16dB 50W H-36260-2

Buy Now Datasheet
Singapore, Singapore
30V MOSFET Transistor
285-PTFA192401EV4XWSA1
30V MOSFET Transistor 285-PTFA192401EV4XWSA1
RF MOSFET LDMOS 30V H-36260-2 Product overview: PTFA192401EV4XWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192401EV4XWS A1 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 30V H-36260-2 Product overview: PTFA192401EV4XWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192401EV4XWSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PTFA192401EV4XWSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PTFA192401EV4XWSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PTFA192401EV4XWSA1
RF MOSFET LDMOS 30V H-36260-2

RF MOSFET LDMOS 30V H-36260-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 143468-PTFA192401EV4XWSA1 PTFA192401EV4XWSA1-ND 285-PTFA192401EV4XWSA1 PTFA192401EV4XWSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192401EV4XWSA1 RF FETs, MOSFETs 30V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details