Infineon Technologies AG 200W MOSFET Transistor PTFA192001FV4FWSA1

Description
IC FET RF LDMOS 200W H-37260-2 Product overview: PTFA192001FV4FWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192001FV4FWS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 200W H-37260-2 Product overview: PTFA192001FV4FWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192001FV4FWS A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200W MOSFET Transistor
285-PTFA192001FV4FWSA1
200W MOSFET Transistor 285-PTFA192001FV4FWSA1
IC FET RF LDMOS 200W H-37260-2 Product overview: PTFA192001FV4FWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192001FV4FWS A1 can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 200W H-37260-2 Product overview: PTFA192001FV4FWSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA192001FV4FWSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192001FV4FWSA1 - 129297-PTFA192001FV4FWSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192001FV4FWSA1
129297-PTFA192001FV4FWSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192001FV4FWSA1 129297-PTFA192001FV4FWSA1
Manufacturer: Infineon Technologies Win Source Part Number: 129297-PTFA192001FV4 FWSA1 Packaging: Tray Voltage Rating: 65V Current Rating: 10μA Frequency: 1.99GHz Current - Test: 1.8A Gain: 15.9dB Transistor Polarity: LDMOS Voltage - Test: 30V Power - Output: 50W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-37260-2 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Infineon Technologies
Win Source Part Number: 129297-PTFA192001FV4FWSA1
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 1.99GHz
Current - Test: 1.8A
Gain: 15.9dB
Transistor Polarity: LDMOS
Voltage - Test: 30V
Power - Output: 50W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-37260-2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA192001FV4FWSA1 129297-PTFA192001FV4FWSA1
Product Name 200W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA192001FV4FWSA1
Package Type Tray SOT3; H-37260-2
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1222890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
55 V, N-channel Trench MOSFET - 2N7002NXAKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 300000 milliamps
View Details
9 suppliers