Infineon Technologies AG 120W MOSFET Transistor PTFA091201EV4R250XTMA1

Description
IC FET RF LDMOS 120W H-36248-2 Product overview: PTFA091201EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA091201EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 120W H-36248-2 Product overview: PTFA091201EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA091201EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120W MOSFET Transistor
285-PTFA091201EV4R250XTMA1
120W MOSFET Transistor 285-PTFA091201EV4R250XTMA1
IC FET RF LDMOS 120W H-36248-2 Product overview: PTFA091201EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA091201EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 120W H-36248-2 Product overview: PTFA091201EV4R250XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 120W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA091201EV4R250XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA091201EV4R250XTMA1 - 137421-PTFA091201EV4R250XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA091201EV4R250XTMA1
137421-PTFA091201EV4R250XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA091201EV4R250XTMA1 137421-PTFA091201EV4R250XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 137421-PTFA091201EV4 R250XTMA1 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 10μA Frequency: 960MHz Current - Test: 750mA Gain: 19dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 110W Categories: Discrete Semiconductor Products Status: Active Case / Package: H-36248-2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137421-PTFA091201EV4R250XTMA1
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 960MHz
Current - Test: 750mA
Gain: 19dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 110W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: H-36248-2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA091201EV4R250XTMA1 137421-PTFA091201EV4R250XTMA1
Product Name 120W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA091201EV4R250XTMA1
Package Type Reel - TR SOT3; H-36248-2
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
CSD16404Q5A N-Channel NexFET™ Power MOSFET - CSD16404Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0072 ohms
View Details
9 suppliers
 - 2ED21834S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details