RF MOSFET LDMOS 28V H-31248-2 Product overview: PTFA081501F V1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA081501F V1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 210331-PTFA081501F V1
Packaging: Tray
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 900MHz
Current - Test: 950mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 150W
Categories: Discrete Semiconductor Products
Case / Package: H-31248-2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 28V 950mA 900MHz 18dB 150W H-31248-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors |
| Product Number | 285-PTFA081501F V1 | 210331-PTFA081501F V1 | PTFA081501FV1-ND |
| Product Name | 28V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA081501F V1 | RF FETs, MOSFETs |
| Package Type | Tray | SOT3; H-31248-2 | 2-FlatPack, Fin Leads |