Infineon Technologies AG 55W MOSFET Transistor PTFA080551EV4R250XTMA1

Description
IC FET RF LDMOS 55W H-36265-2 Product overview: PTFA080551EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA080551EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FET RF LDMOS 55W H-36265-2 Product overview: PTFA080551EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA080551EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55W MOSFET Transistor
285-PTFA080551EV4R250XTMA1
55W MOSFET Transistor 285-PTFA080551EV4R250XTMA1
IC FET RF LDMOS 55W H-36265-2 Product overview: PTFA080551EV4R250XTM A1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA080551EV4R25 0XTMA1 can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 55W H-36265-2 Product overview: PTFA080551EV4R250XTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTFA080551EV4R250XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA080551EV4R250XTMA1 - 128366-PTFA080551EV4R250XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA080551EV4R250XTMA1
128366-PTFA080551EV4R250XTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA080551EV4R250XTMA1 128366-PTFA080551EV4R250XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 128366-PTFA080551EV4 R250XTMA1 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 10μA Frequency: 960MHz Current - Test: 600mA Gain: 18.5dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 55W Categories: Discrete Semiconductor Products Status: Active Case / Package: H-36265-2 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128366-PTFA080551EV4R250XTMA1
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 10μA
Frequency: 960MHz
Current - Test: 600mA
Gain: 18.5dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 55W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: H-36265-2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTFA080551EV4R250XTMA1 128366-PTFA080551EV4R250XTMA1
Product Name 55W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTFA080551EV4R250XTMA1
Package Type Reel - TR SOT3; H-36265-2
Unlock Full Specs
to access all available technical data