Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF240101S PTF240101S

Description
Manufacturer: Infineon Technologies Win Source Part Number: 210329-PTF240101S Packaging: Reel - TR Voltage Rating: 65V Current Rating: 1μA Frequency: 2.68GHz Current - Test: 180mA Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 10W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-32259-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 210329-PTF240101S Packaging: Reel - TR Voltage Rating: 65V Current Rating: 1μA Frequency: 2.68GHz Current - Test: 180mA Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 10W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-32259-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF240101S - 210329-PTF240101S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF240101S
210329-PTF240101S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF240101S 210329-PTF240101S
Manufacturer: Infineon Technologies Win Source Part Number: 210329-PTF240101S Packaging: Reel - TR Voltage Rating: 65V Current Rating: 1μA Frequency: 2.68GHz Current - Test: 180mA Gain: 16dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 10W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-32259-2 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 210329-PTF240101S
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 2.68GHz
Current - Test: 180mA
Gain: 16dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 10W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-32259-2
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65V 2.68GHZ MOSFET Transistor
285-PTF240101S
65V 2.68GHZ MOSFET Transistor 285-PTF240101S
FET RF 65V 2.68GHZ H-32259-2 Product overview: PTF240101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 2.68GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 2.68GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF240101S can be used for catalog matching and distributor lookup.

FET RF 65V 2.68GHZ H-32259-2 Product overview: PTF240101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 2.68GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 2.68GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF240101S can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 210329-PTF240101S 285-PTF240101S
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF240101S 65V 2.68GHZ MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

55V 120A MOSFET Transistor - 278-AUIRF1405ZS-7P - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6228-55C,118 - 1025152-BUK6228-55C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 60000 milliwatts
View Details
3 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1220210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details