Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451E PTF210451E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 062168-PTF210451E Packaging: Tray Voltage Rating: 65V Current Rating: 1μA Frequency: 2.17GHz Current - Test: 500mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30265-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 062168-PTF210451E Packaging: Tray Voltage Rating: 65V Current Rating: 1μA Frequency: 2.17GHz Current - Test: 500mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30265-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451E - 062168-PTF210451E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451E
062168-PTF210451E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451E 062168-PTF210451E
Manufacturer: Infineon Technologies Win Source Part Number: 062168-PTF210451E Packaging: Tray Voltage Rating: 65V Current Rating: 1μA Frequency: 2.17GHz Current - Test: 500mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 45W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-30265-2 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 062168-PTF210451E
Packaging: Tray
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 2.17GHz
Current - Test: 500mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 45W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-30265-2
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore
45W MOSFET Transistor
285-PTF210451E
45W MOSFET Transistor 285-PTF210451E
IC FET RF LDMOS 45W H-30265-2 Product overview: PTF210451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451E can be used for catalog matching and distributor lookup.

IC FET RF LDMOS 45W H-30265-2 Product overview: PTF210451E from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF210451E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 062168-PTF210451E 285-PTF210451E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF210451E 45W MOSFET Transistor
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-7176-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR120Z - 1149824-AUIRFR120Z - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details