Infineon Technologies AG 65V 1.99GHZ MOSFET Transistor PTF180101S

Description
FET RF 65V 1.99GHZ H-32259-2 Product overview: PTF180101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF180101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF 65V 1.99GHZ H-32259-2 Product overview: PTF180101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF180101S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 1.99GHZ MOSFET Transistor
285-PTF180101S
65V 1.99GHZ MOSFET Transistor 285-PTF180101S
FET RF 65V 1.99GHZ H-32259-2 Product overview: PTF180101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF180101S can be used for catalog matching and distributor lookup.

FET RF 65V 1.99GHZ H-32259-2 Product overview: PTF180101S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 1.99GHZ. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 1.99GHZ, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF180101S can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF180101S - 062166-PTF180101S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF180101S
062166-PTF180101S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF180101S 062166-PTF180101S
Manufacturer: Infineon Technologies Win Source Part Number: 062166-PTF180101S Packaging: Reel - TR Voltage Rating: 65V Current Rating: 1μA Frequency: 1.99GHz Current - Test: 180mA Gain: 19dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 10W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: H-32259-2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 062166-PTF180101S
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 1.99GHz
Current - Test: 180mA
Gain: 19dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 10W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: H-32259-2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-PTF180101S 062166-PTF180101S
Product Name 65V 1.99GHZ MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF180101S
Package Type Reel - TR SOT3; H-32259-2
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Single FETs, MOSFETs - 1727-7231-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 1221262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details