Manufacturer: Infineon Technologies
Win Source Part Number: 210328-PTF140451F
Packaging: Tray
Voltage Rating: 65V
Current Rating: 1μA
Frequency: 1.5GHz
Current - Test: 550mA
Gain: 18dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 45W
Categories: Discrete Semiconductor Products
Case / Package: H-31265-2
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC FET RF LDMOS 45W H-31265 Product overview: PTF140451F from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PTF140451F can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 210328-PTF140451F | 285-PTF140451F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PTF140451F | 45W MOSFET Transistor |
| Polarity | LDMOS |