ISDN S/T/U HDLC 1-Line 192Kbps 3.3V 64-Pin TQFP / IC MODULAR ISDN NT INTELL TQFP64 Product overview: PSB21150FV1.4 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PSB21150FV1.4 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 086056-PSB21150FV1.4
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Activation and Deactivation, D-Channel Access Control, Monitor Channel Handler
Family Name: PSB21150
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-TQFP-64
Purpose: PC Adapter Circuit
Supply Voltage - Operating: 3.3V
Operating Supply Current: 30mA
Alternative Parts (Cross-Reference): PSB 21150 H V1.4; PSB21150FV1.4TR; PSB21150F S LLHQ; PSB21150F S LLHR;
Introduction Date: February 03, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Telecom IC PC Adapter Circuit PG-TQFP-64-1
PSB21150 - IPAC-X ISDN PC ADAPTE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PSB21150FV1.4 | 086056-PSB21150FV1.4 | PSB21150FV1.4 | PSB21150FV1.4 |
| Product Name | 3.3V Interface Transceiver IC | Interface - Interface - Telecom - PSB21150FV1.4 | Telecom | Telecom |
| Device Type | Transceiver | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Tray | QFP; TQFP; P-TQFP-64 | QFP; LQFP; 64-LQFP | QFP; 64-LQFP |