Infineon Technologies AG Evaluation Boards PROFETPLUS MOTHERBRD

Description
This demoboard is designed to handle all devices within the PROFET TM+ family. It can operate for the 12V and 24V families. Banana connectors are provided for the connection to the power lines. The motherboard contains the entire application circuitry around the PROFET TM+ device. Additionally, some useful functions, such as the possibility to connect more than one demoboard to a test set up are implemented. Summary of Features One channel / two channel devices can be evaluated One board for the complete family Modularity for fast and easy changing of loads and devices within the PROFET TM+ family Easy indication which switch is optimized for a given load Only one power supply needed for start up All logic pins are switchable directly on the board Also compatible with external logic voltage supplies
Request a Quote
Description
This demoboard is designed to handle all devices within the PROFET TM+ family. It can operate for the 12V and 24V families. Banana connectors are provided for the connection to the power lines. The motherboard contains the entire application circuitry around the PROFET TM+ device. Additionally, some useful functions, such as the possibility to connect more than one demoboard to a test set up are implemented. Summary of Features One channel / two channel devices can be evaluated One board for the complete family Modularity for fast and easy changing of loads and devices within the PROFET TM+ family Easy indication which switch is optimized for a given load Only one power supply needed for start up All logic pins are switchable directly on the board Also compatible with external logic voltage supplies
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - PROFETPLUS MOTHERBRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
PROFETPLUS MOTHERBRD
Evaluation Boards PROFETPLUS MOTHERBRD
This demoboard is designed to handle all devices within the PROFET TM+ family. It can operate for the 12V and 24V families. Banana connectors are provided for the connection to the power lines. The motherboard contains the entire application circuitry around the PROFET TM+ device. Additionally, some useful functions, such as the possibility to connect more than one demoboard to a test set up are implemented. Summary of Features One channel / two channel devices can be evaluated One board for the complete family Modularity for fast and easy changing of loads and devices within the PROFET TM+ family Easy indication which switch is optimized for a given load Only one power supply needed for start up All logic pins are switchable directly on the board Also compatible with external logic voltage supplies

This demoboard is designed to handle all devices within the PROFET TM+ family. It can operate for the 12V and 24V families. Banana connectors are provided for the connection to the power lines. The motherboard contains the entire application circuitry around the PROFET TM+ device. Additionally, some useful functions, such as the possibility to connect more than one demoboard to a test set up are implemented.


Summary of Features

  • One channel / two channel devices can be evaluated
  • One board for the complete family
  • Modularity for fast and easy changing of loads and devices within the PROFET TM+ family
  • Easy indication which switch is optimized for a given load
  • Only one power supply needed for start up
  • All logic pins are switchable directly on the board
  • Also compatible with external logic voltage supplies
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number PROFETPLUS MOTHERBRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Boards, Daughter Cards - 448-BTS70401EPADAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
5 suppliers
RF, RFID, Wireless Evaluation Boards - 448-CY5674-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Evaluation Boards - CYBT-333047-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
5 suppliers