Infineon Technologies AG Evaluation Boards PROFET PLUS2 MOTH BRD

Description
SMART7 PROFET+2 12V motherboard This motherboard is designed to handle several devices within the PROFET™+2 12V family. Banana connectors are provided for the connection to the power lines. The purpose of this board is to provide a quick pick and place solution for customers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution
Request a Quote
Description
SMART7 PROFET+2 12V motherboard This motherboard is designed to handle several devices within the PROFET™+2 12V family. Banana connectors are provided for the connection to the power lines. The purpose of this board is to provide a quick pick and place solution for customers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - PROFET PLUS2 MOTH BRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
PROFET PLUS2 MOTH BRD
Evaluation Boards PROFET PLUS2 MOTH BRD
SMART7 PROFET+2 12V motherboard This motherboard is designed to handle several devices within the PROFET™+2 12V family. Banana connectors are provided for the connection to the power lines. The purpose of this board is to provide a quick pick and place solution for customers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution

SMART7 PROFET+2 12V motherboard

This motherboard is designed to handle several devices within the PROFET™+2 12V family. Banana connectors are provided for the connection to the power lines. The purpose of this board is to provide a quick pick and place solution for customers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typical automotive loads.


Summary of Features

  • Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input
  • Protection: current tripping, over-temperature, overvoltage, load
  • Diagnosis: load current sense output
  • Optimized for design flexibility across the family by pin to pin and external components compatibility
  • Miniaturization / Shrink of the PCB Area

Benefits

  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Current sense accuracy (kILIS) ≤ 5% @ nominal load current
  • Benchmark cranking voltage capability able to work down to 3.1 V
  • Smaller package size for area savings
  • Very low output leakage current (≤ 0.5 μA up to 85°C)

Potential Applications

  • Body Applications
  • Lighting
  • Power Distribution
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number PROFET PLUS2 MOTH BRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY3270-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Evaluation Boards - CY8CKIT-042 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
Evaluation Boards - CY14NVSRAMKIT-001 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-049-42XX-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers