Infineon Technologies AG Evaluation Boards PROF_2 BTS7002-1EPP EB

Description
PROFET+2 12V BTS7002-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7002-1EPP. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution
Request a Quote
Description
PROFET+2 12V BTS7002-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7002-1EPP. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - PROF_2 BTS7002-1EPP EB - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
PROF_2 BTS7002-1EPP EB
Evaluation Boards PROF_2 BTS7002-1EPP EB
PROFET+2 12V BTS7002-1EPP EVALUATION BOARD This Evaluation board comes with 1 high-side switch of BTS7002-1EPP. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads. Summary of Features High-Side Switch with Diagnosis and Embedded Protection Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 8% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Suitable for driving 21 A resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Suitable for driving glow plug, heating loads, DC motor and for power distribution

PROFET+2 12V BTS7002-1EPP EVALUATION BOARD

This Evaluation board comes with 1 high-side switch of BTS7002-1EPP. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The Evaluation board is capable to drive resistive, capacitive and/or inductive loads.


Summary of Features

  • High-Side Switch with Diagnosis and Embedded Protection
  • Operating voltage range 3.1-28V with 3.3V and 5V compatible logic input
  • Protection: current tripping, over-temperature, overvoltage, load dump, reverse polarity, short-circuit
  • Diagnosis: load current sense output
  • Optimized for design flexibility across the family by pin to pin and external components compatibility
  • Miniaturization / Shrink of the PCB Area

Benefits

  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Current sense accuracy (kILIS) ≤ 8% @ nominal load current
  • Benchmark cranking voltage capability able to work down to 3.1 V
  • Smaller package size for area savings
  • Very low output leakage current (≤ 0.5 μA up to 85°C)

Potential Applications

  • Suitable for driving 21 A resistive, inductive and capacitive loads
  • Replaces electromechanical relays, fuses and discrete circuits
  • Suitable for driving glow plug, heating loads, DC motor and for power distribution
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number PROF_2 BTS7002-1EPP EB
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - 448-CY3684-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
High Voltage, Powerline Comm, Evaluation Kit; Kit Application Type Cypress Infineon Technologies - 63R6632 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Low Voltage Powerline Communication
Manufacturer Cypress; Other
View Details