Win Source Part Number: 1003669-PRG832801-4B
Category: Development Boards, Kits, Programmers>Programm
Type: Programmer
Package: Box
Standard Package: 1
Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Infineon Technologies
Other Names: SP001529828
Base Product Number: PRG832801
GANG PROGRAMMER
GANG PROGRAMMER
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | PRG832801-4B-ND | 1003669-PRG832801-4B | PRG832801-4B | PRG832801-4B |
| Product Name | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Programmer | Circuit Emulator; Debugger / Debug Probe |