Manufacturer: Infineon Technologies
Win Source Part Number: 347497-PG-DSO-19-1
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 120kHz
Dimming: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PG-DSO-19-1
Supply Voltage - Operating: 10.6 V to 17.5 V
Operating Supply Current: 4.2mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | PG-DSO-19-1 |
| Product Name | PMIC - PMIC - Lighting, Ballast Controllers - PG-DSO-19-1 |
| Controller Type | Ballast Controller |