Infineon Technologies AG Interface - Interface - Telecom - PEF88102EV1.3-G PEF88102EV1.3-G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 733360-PEF88102EV1.3 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 733360-PEF88102EV1.3 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF88102EV1.3-G - 733360-PEF88102EV1.3-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF88102EV1.3-G
733360-PEF88102EV1.3-G
Interface - Interface - Telecom - PEF88102EV1.3-G 733360-PEF88102EV1.3-G
Manufacturer: Infineon Technologies Win Source Part Number: 733360-PEF88102EV1.3 -G Manufacturer Homepage: www.infineon.com Reference case: BGA Reference Date Code: 07+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 733360-PEF88102EV1.3-G
Manufacturer Homepage: www.infineon.com
Reference case: BGA
Reference Date Code: 07+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 733360-PEF88102EV1.3-G
Product Name Interface - Interface - Telecom - PEF88102EV1.3-G
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32170-C-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details