Infineon Technologies AG Interface - Interface - Telecom - PEF3304ELV2.1 PEF3304ELV2.1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 085657-PEF3304ELV2.1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Includes: Voice Processing DSP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-144 Purpose: Analog Voice Access Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 085657-PEF3304ELV2.1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Includes: Voice Processing DSP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-144 Purpose: Analog Voice Access Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF3304ELV2.1 - 085657-PEF3304ELV2.1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF3304ELV2.1
085657-PEF3304ELV2.1
Interface - Interface - Telecom - PEF3304ELV2.1 085657-PEF3304ELV2.1
Manufacturer: Infineon Technologies Win Source Part Number: 085657-PEF3304ELV2.1 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Includes: Voice Processing DSP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-144 Purpose: Analog Voice Access Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 085657-PEF3304ELV2.1
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Includes: Voice Processing DSP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-LBGA-144
Purpose: Analog Voice Access
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 085657-PEF3304ELV2.1
Product Name Interface - Interface - Telecom - PEF3304ELV2.1
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
RF Front End (LNA + PA) - 2312-QPB9378TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Human Machine Interface (HMI) - 762-4305/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI3015-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers