Infineon Technologies AG Interface - Interface - Telecom - PEF24911HV2.2 PEF24911HV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061407-PEF24911HV2.2 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: Echo Cancellation Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061407-PEF24911HV2.2 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: Echo Cancellation Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF24911HV2.2 - 061407-PEF24911HV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF24911HV2.2
061407-PEF24911HV2.2
Interface - Interface - Telecom - PEF24911HV2.2 061407-PEF24911HV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 061407-PEF24911HV2.2 Packaging: Tray Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: P-64-MQFP Purpose: Echo Cancellation Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 061407-PEF24911HV2.2
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-64-MQFP
Purpose: Echo Cancellation
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 702-PEF24911HV2.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-PEF24911HV2.2
Interface Transceiver IC 702-PEF24911HV2.2
IC NETWORK TERMINATOR MQFP-64 Product overview: PEF24911HV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF24911HV2.2 can be used for catalog matching and distributor lookup.

IC NETWORK TERMINATOR MQFP-64 Product overview: PEF24911HV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF24911HV2.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ISDN ECHOCANCELLER DFE

ISDN ECHOCANCELLER DFE

Supplier's Site
Telecom - PEF24911HV2.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Echo Cancellation P-MQFP-64

Telecom IC Echo Cancellation P-MQFP-64

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061407-PEF24911HV2.2 702-PEF24911HV2.2 PEF24911HV2.2 PEF24911HV2.2
Product Name Interface - Interface - Telecom - PEF24911HV2.2 Interface Transceiver IC Telecom Telecom
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; P-64-MQFP Tray QFP; 64-QFP QFP; 64-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32174-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details