Manufacturer: Infineon Technologies
Win Source Part Number: 209803-PEF24628EV1.2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 650mW
Includes: Bit Error Tester, Echo Cancellation and Equalization, PHY Aggregation Function (PAF)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-LBGA-324-2
Purpose: EFM-(Ethernet First Mile) Symmetrical DSL Transceiver
Supply Voltage - Operating: 1.5V, 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC SOC SHDSL 4CH 324-LBGA Product overview: PEF24628EV1.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF24628EV1.2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 209803-PEF24628EV1.2 | 702-PEF24628EV1.2 |
| Product Name | Interface - Interface - Telecom - PEF24628EV1.2 | Interface Transceiver IC |
| Device Type | Transceiver | Transceiver |