Manufacturer: Infineon Technologies
Win Source Part Number: 061406-PEF2426HV1.1D
Packaging: Tray
Number of Circuits: 4
Mounting: SMD (SMT)
Includes: Current Monitoring and Limiting, Intelligent Chip Temperature Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-MQFP-44
Purpose: High Voltage Power Controller
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC NETWORK TERMINATOR MQFP44 Product overview: PEF2426HV1.1D from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF2426HV1.1D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 061406-PEF2426HV1.1D | 702-PEF2426HV1.1D |
| Product Name | Interface - Interface - Telecom - PEF2426HV1.1D | Interface Transceiver IC |
| Supply Voltage | Other; 3 V ~ 6 V |