Infineon Technologies AG 2.2V Interface Transceiver IC PEF22624EV2.2

Description
IC DSL FRONT-END 2.2V 324-LBGA Product overview: PEF22624EV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.2V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22624EV2.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DSL FRONT-END 2.2V 324-LBGA Product overview: PEF22624EV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.2V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22624EV2.2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2V Interface Transceiver IC - 702-PEF22624EV2.2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2V Interface Transceiver IC
702-PEF22624EV2.2
2.2V Interface Transceiver IC 702-PEF22624EV2.2
IC DSL FRONT-END 2.2V 324-LBGA Product overview: PEF22624EV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.2V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22624EV2.2 can be used for catalog matching and distributor lookup.

IC DSL FRONT-END 2.2V 324-LBGA Product overview: PEF22624EV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.2V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF22624EV2.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - PEF22624EV2.2 - 209800-PEF22624EV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF22624EV2.2
209800-PEF22624EV2.2
Interface - Interface - Telecom - PEF22624EV2.2 209800-PEF22624EV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 209800-PEF22624EV2.2 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 500mW Includes: Framer, M-Pair Function, Near End Self-Cross Talk Cancellation Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-324-2 Purpose: Symmetrical DSL Front End (SDFE) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 209800-PEF22624EV2.2
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 500mW
Includes: Framer, M-Pair Function, Near End Self-Cross Talk Cancellation
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-LBGA-324-2
Purpose: Symmetrical DSL Front End (SDFE)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 702-PEF22624EV2.2 209800-PEF22624EV2.2
Product Name 2.2V Interface Transceiver IC Interface - Interface - Telecom - PEF22624EV2.2
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Line Interface ICs - 7512812P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32P4101A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details