Infineon Technologies AG Interface - Interface - Telecom - PEF22624EV1.3 PEF22624EV1.3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061405-PEF22624EV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-324-2 Purpose: Symmetrical DSL Front End (SDFE) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061405-PEF22624EV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-324-2 Purpose: Symmetrical DSL Front End (SDFE) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEF22624EV1.3 - 061405-PEF22624EV1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEF22624EV1.3
061405-PEF22624EV1.3
Interface - Interface - Telecom - PEF22624EV1.3 061405-PEF22624EV1.3
Manufacturer: Infineon Technologies Win Source Part Number: 061405-PEF22624EV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PG-LBGA-324-2 Purpose: Symmetrical DSL Front End (SDFE) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 061405-PEF22624EV1.3
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PG-LBGA-324-2
Purpose: Symmetrical DSL Front End (SDFE)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061405-PEF22624EV1.3
Product Name Interface - Interface - Telecom - PEF22624EV1.3
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal bus transceiver; 3-state - 74AHCT245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
Line Interface ICs - 1898108 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers