Manufacturer: Infineon Technologies
Win Source Part Number: 061399-PEF2026T-SV1.
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Chip Temperature Control, Current Limiting
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: P-DSO-20
Purpose: High Voltage Power Controller
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC NETWORK TERMINATOR PDSO-20 Product overview: PEF2026T-SV1.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEF2026T-SV1.1 can be used for catalog matching and distributor lookup.
Telecom IC High Voltage Power Controller P-DSO-20-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061399-PEF2026T-SV1.1 | 702-PEF2026T-SV1.1 | PEF2026T-SV1.1 |
| Product Name | Interface - Interface - Telecom - PEF2026T-SV1.1 | Interface Transceiver IC | Telecom |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |