Infineon Technologies AG Interface - Interface - Telecom - PEB3342HTV2.2 PEB3342HTV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 042093-PEB3342HTV2.2 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 042093-PEB3342HTV2.2 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB3342HTV2.2 - 042093-PEB3342HTV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB3342HTV2.2
042093-PEB3342HTV2.2
Interface - Interface - Telecom - PEB3342HTV2.2 042093-PEB3342HTV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 042093-PEB3342HTV2.2 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 042093-PEB3342HTV2.2
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-TQFP-100
Purpose: Voice Over IP Processor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 042093-PEB3342HTV2.2
Product Name Interface - Interface - Telecom - PEB3342HTV2.2
Package Type QFP; TQFP; PG-TQFP-100
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966J/B - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details