Infineon Technologies AG Interface - Interface - Telecom - PEB3331HTV2.2 PEB3331HTV2.2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 061393-PEB3331HTV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 061393-PEB3331HTV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB3331HTV2.2 - 061393-PEB3331HTV2.2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB3331HTV2.2
061393-PEB3331HTV2.2
Interface - Interface - Telecom - PEB3331HTV2.2 061393-PEB3331HTV2.2
Manufacturer: Infineon Technologies Win Source Part Number: 061393-PEB3331HTV2.2 Packaging: Tray Number of Circuits: 1 Mounting: SMD (SMT) Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TQFP-100 Purpose: Voice Over IP Processor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 061393-PEB3331HTV2.2
Packaging: Tray
Number of Circuits: 1
Mounting: SMD (SMT)
Includes: Encapsulated Voice Processing, Line Echo Cancellation (LEC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-TQFP-100
Purpose: Voice Over IP Processor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 061393-PEB3331HTV2.2
Product Name Interface - Interface - Telecom - PEB3331HTV2.2
Package Type QFP; TQFP; PG-TQFP-100
Unlock Full Specs
to access all available technical data

Similar Products

 - 100371SC - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
View Details
RF Front End (LNA + PA) - 863-1365-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
3 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details