Manufacturer: Infineon Technologies
Win Source Part Number: 087488-PEB2466HV2.2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Power (Watts): 130mW
Includes: Advanced On-Chip Functions, Digital Signal Processing (DSP) Technique, Level Metering, Tone Generators
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-64-MQFP
Purpose: CODEC Filter
Supply Voltage - Operating: 5V
Operating Supply Current: 26mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC SICOFI-4 SGL CHIP CMOS MQFP64 Product overview: PEB2466HV2.2 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2466HV2.2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 087488-PEB2466HV2.2 | 702-PEB2466HV2.2 | PEB2466HV2.2 | PEB2466HV2.2 |
| Product Name | Interface - Interface - Telecom - PEB2466HV2.2 | Interface Transceiver IC | Telecom | Telecom |
| Device Type | Codec | Transceiver | ||
| Supply Voltage | Other; 5V | Other; 5V | Other; 5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |