Manufacturer: Infineon Technologies
Win Source Part Number: 209788-PEB22504HT
Packaging: Tray
Applications: Wireless
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: P-TQFP-100
Supply Voltage - Operating: 3.13 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC LIU QUAD 100TQFP Product overview: PEB22504HT from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PEB22504HT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 209788-PEB22504HT | 754-PEB22504HT |
| Product Name | Interface - Interface - Specialized - PEB22504HT | Quad Interface Transceiver IC |
| Supply Voltage | Other; 3.13 V ~ 3.46 V |