IC LINE CARD CTRLR HDLC TQFP-100 Product overview: PEB20570FV3.1 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20570FV3.1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 272420-PEB20570FV3.1
Packaging: Tray
Mounting: SMD (SMT)
Includes: Layer-1 Control, Signaling Control, Signal Processing, Voice Channel Handling
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-TQFP-100
Purpose: Line Card Controller
Supply Voltage - Operating: 3.13 V to 3.47 V
Operating Supply Current: 272.6mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Telecom IC Line Card Controller PG-TQFP-100-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PEB20570FV3.1 | 272420-PEB20570FV3.1 | PEB20570FV3.1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PEB20570FV3.1 | Telecom |
| Device Type | Transceiver | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | Tray | QFP; TQFP; P-TQFP-100 | QFP; LQFP; 100-LQFP |