PCM INTERFACE CONTROLLER Product overview: PEB2055NVA3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB2055NVA3 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 272418-PEB2055NVA3
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Telecom IC PCM Interface Controller P-LCC-44-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-PEB2055NVA3 | 272418-PEB2055NVA3 | PEB2055NVA3 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - PEB2055NVA3 | Telecom |
| Device Type | Transceiver | ||
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |