Infineon Technologies AG Interface - Interface - Telecom - PEB20532FV1.3 PEB20532FV1.3

Description
Manufacturer: Infineon Technologies Win Source Part Number: 209787-PEB20532FV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 150mW Includes: Bit Processor Functions, Serial Communication Controllers (SCCs) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-TQFP-100 Purpose: Serial Optimized Communications Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 209787-PEB20532FV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 150mW Includes: Bit Processor Functions, Serial Communication Controllers (SCCs) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-TQFP-100 Purpose: Serial Optimized Communications Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - PEB20532FV1.3 - 209787-PEB20532FV1.3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - PEB20532FV1.3
209787-PEB20532FV1.3
Interface - Interface - Telecom - PEB20532FV1.3 209787-PEB20532FV1.3
Manufacturer: Infineon Technologies Win Source Part Number: 209787-PEB20532FV1.3 Packaging: Tray Number of Circuits: 2 Mounting: SMD (SMT) Power (Watts): 150mW Includes: Bit Processor Functions, Serial Communication Controllers (SCCs) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: P-TQFP-100 Purpose: Serial Optimized Communications Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 50mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 209787-PEB20532FV1.3
Packaging: Tray
Number of Circuits: 2
Mounting: SMD (SMT)
Power (Watts): 150mW
Includes: Bit Processor Functions, Serial Communication Controllers (SCCs)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: P-TQFP-100
Purpose: Serial Optimized Communications Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 702-PEB20532FV1.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
702-PEB20532FV1.3
Dual Interface Transceiver IC 702-PEB20532FV1.3
IC CTRLR 2CH SERIAL TQFP-100 Product overview: PEB20532FV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20532FV1.3 can be used for catalog matching and distributor lookup.

IC CTRLR 2CH SERIAL TQFP-100 Product overview: PEB20532FV1.3 from Infineon Technologies is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-PEB20532FV1.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 209787-PEB20532FV1.3 702-PEB20532FV1.3
Product Name Interface - Interface - Telecom - PEB20532FV1.3 Dual Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914807 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ABT125D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details