MCU 32-bit ARM Cortex M3 RISC 256KB Flash 3.3V/5V 64-Pin QFN EP Tray Product overview: MB9BF524LQN-G-AVE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB9BF524LQN-G-AV
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 685-MB9BF524LQN-G-AVE2 |
| Product Name | ARM Cortex-M 32-bit 256KB 3.3V Embedded Microcontroller MCU |
| Data Bus | 32 Bit |
| RAM | 32 KB |
| Supply Voltage | 2.7 to 5.5 volts |
| Serial Interface | CAN, I2C, LIN, UART, USART, USB |