Infineon Technologies AG Microcontrollers MB9BF416SPMC-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MB9BF416SPMC-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MB9BF416SPMC-GK7E1-ND
Microcontrollers MB9BF416SPMC-GK7E1-ND
ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - MB9BF416SPMC-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB9BF416SPMC-GK7E1
Embedded - Microcontrollers MB9BF416SPMC-GK7E1
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - MB9BF416SPMC-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB9BF416SPMC-GK7E1
Microcontrollers MB9BF416SPMC-GK7E1
ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B410T Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MB9BF416SPMC-GK7E1-ND MB9BF416SPMC-GK7E1 MB9BF416SPMC-GK7E1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz
Bits Other; A/D 24x12b
RAM 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers