F2MC-16FX 16-Bit Proprietary MCU
IC MCU 16BIT 288KB FLASH 100LQFP Product overview: MB96F696RBPMC-GSAE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB96F696RBPMC-GS
IC MCU 16BIT 288KB FLASH 100LQFP
IC MCU 16BIT 288KB FLASH 100LQFP
F²MC-16FX F²MC-16FX MB96690 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F696RBPMC-GSAE1 | 685-MB96F696RBPMC-GSAE1 | MB96F696RBPMC-GSAE1 | MB96F696RBPMC-GSAE1 | MB96F696RBPMC-GSAE1 |
| Product Name | 16-bit 16BIT 288KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package Type | QFP; Other; LQFP | Other; Tray | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| RAM | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |