F²MC-16FX F²MC-16FX MB96650 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 120-LQFP (16x16)
IC MCU 16BIT 96KB FLASH 120LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F653RBPMC-GSE1 | MB96F653RBPMC-GSE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 10 KB |