Win Source Part Number: 1382822-MB96F636RBPM
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: F²MC-16FX MB96630
Core Processor: F²MC-16FX
Speed: 32MHz
Package: Tray
Standard Package: 119 pcs
Core Size: 16-Bit
Connectivity: CANbus, I²C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 21x8/10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 44 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: MB96F636
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 16BIT 288KB FLASH 80LQFP Product overview: MB96F636RBPMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB96F636RBPMC-GS
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 288KB FLASH 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1382822-MB96F636RBPMC-GSE2 | 685-MB96F636RBPMC-GSE2 | MB96F636RBPMC-GSE2-ND | MB96F636RBPMC-GSE2 | MB96F636RBPMC-GSE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 288KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 288 KB | 24 KB | 24 KB | 24 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |