Microcontroller, 16-Bit, FLASH, F2MC-16F CPU, 32MHz, CMOS, PQFP48
F²MC-16FX F²MC-16FX MB96610 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 160KB FLASH 48LQFP
F²MC-16FX F²MC-16FX MB96610 Microcontroller IC 16-Bit 32MHz 160KB (160K x 8) FLASH 48-LQFP (7x7)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB96F615ABPMC-GSE1 | MB96F615ABPMC-GSE1-ND | MB96F615ABPMC-GSE1 | MB96F615ABPMC-GSE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | ||
| Package Type | QFP; Other; LQFP-48 | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 32 MHz | 32 MHz |