F²MC-8FX F²MC-8FX MB95630H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
F²MC-8FX F²MC-8FX MB95630H Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 8KB FLASH 32LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB95F632KPMC-G-SNE2-ND | MB95F632KPMC-G-SNE2 | MB95F632KPMC-G-SNE2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x8/10b | ||
| RAM | 0.2560 KB | 0.2560 KB | |
| ROM | 8 KB |