Infineon Technologies AG 8-bit 8BIT 60KB 16MHz Embedded Microcontroller MCU MB95F118NSPMC-G-N9E1

Description
IC MCU 8BIT 60KB FLASH 52LQFP / F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Product overview: MB95F118NSPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MB95F118NSPMC-G- N9E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 52LQFP / F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Product overview: MB95F118NSPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MB95F118NSPMC-G- N9E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB 16MHz Embedded Microcontroller MCU - 776-MB95F118NSPMC-G-N9E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB 16MHz Embedded Microcontroller MCU
776-MB95F118NSPMC-G-N9E1
8-bit 8BIT 60KB 16MHz Embedded Microcontroller MCU 776-MB95F118NSPMC-G-N9E1
IC MCU 8BIT 60KB FLASH 52LQFP / F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Product overview: MB95F118NSPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MB95F118NSPMC-G- N9E1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 52LQFP / F²MC-8FX series Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10) Product overview: MB95F118NSPMC-G-N9E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MB95F118NSPMC-G-N9E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - MB95F118NSPMC-G-N9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB95F118NSPMC-G-N9E1
Microcontrollers MB95F118NSPMC-G-N9E1
F²MC-8FX - Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10)

F²MC-8FX - Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 52-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MB95F118NSPMC-G-N9E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB95F118NSPMC-G-N9E1
Embedded - Microcontrollers MB95F118NSPMC-G-N9E1
IC MCU 8BIT 60KB FLASH 52LQFP

IC MCU 8BIT 60KB FLASH 52LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 776-MB95F118NSPMC-G-N9E1 MB95F118NSPMC-G-N9E1 MB95F118NSPMC-G-N9E1
Product Name 8-bit 8BIT 60KB 16MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 2 KB 2 KB
Package Type Other; Tray QFP; Other; 52-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details