FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 448KB (448K x 8) FLASH 80-LQFP (12x12)
IC MICROCONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F523DWDPMC-GS-ERE2 | MB91F523DWDPMC-GS-ERE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 56 KB |