IC MICROCONTROLLER
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 320KB (320K x 8) FLASH 80-LQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F522DSEPMC-GSE2 | MB91F522DSEPMC-GSE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 80 MHz | |
| RAM | 56 KB |