IC MCU 32BIT 1KB FLASH 176LQFP
FR60 RISC FR MB91460R Microcontroller IC 32-Bit Single-Core 80MHz 1KB (1K x 8) FLASH 176-LQFP (24x24)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F467RDPMC-GS-N2K5E2 | MB91F467RDPMC-GS-N2K5E2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Discontinued at Digi-Key | |
| Clock Speed | 80 MHz | |
| RAM | 64 KB |