FR60 RISC FR MB91460B Microcontroller IC 32-Bit Single-Core 100MHz 544KB (544K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 544KB FLASH 144LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F465BBPMC-GSK5E2 | MB91F465BBPMC-GSK5E2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 100 MHz | |
| RAM | 48 KB |