FR60 RISC FR MB91350A Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB91F353APMCR-G-JN-YE1 | MB91F353APMCR-G-JN-YE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 50 MHz |