IC MCU 16BIT 256KB FLASH 120LQFP
F²MC-16LX F²MC-16LX MB90920 Microcontroller IC 16-Bit 32MHz 256KB (256K x 8) FLASH 120-LQFP (16x16)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90F922NCPMC-GSE1 | MB90F922NCPMC-GSE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 32 MHz | |
| RAM | 10 KB |