F²MC-16LX F²MC-16LX MB90880 Microcontroller IC 16-Bit 33MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90F882ASPMC-G-116E1 | MB90F882ASPMC-G-116E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 33 MHz | |
| RAM | 16 KB |