Infineon Technologies AG Integrated Circuits (ICs) Embedded Microcontrollers MB90F548GSPF-G

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IC MCU 16BIT 128KB FLASH 100QFP Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: F²MC-16LX MB90545G Package: Tray Core Processor: F²MC-16LX Core Size: 16-Bit Speed: 16MHz Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Program Memory Size: 128KB (128K x 8)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IC MCU 16BIT 128KB FLASH 100QFP Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: F²MC-16LX MB90545G Package: Tray Core Processor: F²MC-16LX Core Size: 16-Bit Speed: 16MHz Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Program Memory Size: 128KB (128K x 8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: IC MCU 16BIT 128KB FLASH 100QFP Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: F²MC-16LX MB90545G Package: Tray Core Processor: F²MC-16LX Core Size: 16-Bit Speed: 16MHz Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART Peripherals: POR, WDT Program Memory Size: 128KB (128K x 8)

Alternative Parts (Cross-Reference): Cross
Manufacturer: IC MCU 16BIT 128KB FLASH 100QFP
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: F²MC-16LX MB90545G
Package: Tray
Core Processor: F²MC-16LX
Core Size: 16-Bit
Speed: 16MHz
Connectivity: CANbus, EBI/EMI, SCI, Serial I/O, UART/USART
Peripherals: POR, WDT
Program Memory Size: 128KB (128K x 8)

Buy Now Datasheet
Microcontrollers - MB90F548GSPF-G-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MB90F548GSPF-G-ND
Microcontrollers MB90F548GSPF-G-ND
F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MB90F548GSPF-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MB90F548GSPF-G
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MB90F548GSPF-G
IC MCU 16BIT 128KB FLASH 100QFP Product overview: MB90F548GSPF-G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90F548GSPF-G can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: MB90F548GSPF-G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90F548GSPF-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MB90F548GSPF-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MB90F548GSPF-G
Microcontrollers MB90F548GSPF-G
F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

F²MC-16LX F²MC-16LX MB90545G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - MB90F548GSPF-G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MB90F548GSPF-G
Embedded - Microcontrollers MB90F548GSPF-G
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MB90F548GSPF-G-ND 685-MB90F548GSPF-G MB90F548GSPF-G MB90F548GSPF-G
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 128 KB 4 KB 4 KB 4 KB
Bits Other; A/D 8x8/10b
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161OL25MHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers
Industrial 16-bit Embedded Microcontroller MCU - 879-CC2650F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details