IC MCU 16BIT 128KB FLASH 100QFP Product overview: MB90F443GPFR-G from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MB90F443GPFR-G can be used for catalog matching and distributor lookup.
F²MC-16LX F²MC-16LX MB90440G Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 128KB FLASH 100QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MB90F443GPFR-G | MB90F443GPFR-G | MB90F443GPFR-G |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| RAM | 6 KB | 6 KB | |
| Supply Voltage | 4.5 to 5.5 volts | ||
| Package Type | Other; Tray | QFP; Other; 100-BQFP |