F²MC-16LX F²MC-16LX MB90378 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 144-LQFP (16x16)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90F378PFF-G-9012SNE1 | MB90F378PFF-G-9012SNE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 6 KB |