F²MC-16L F²MC-16LX MB90670 Microcontroller IC 16-Bit 16MHz 48KB (48K x 8) Mask ROM 80-QFP (14x20)
IC MICRONTROLLER
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90673PF-G-286-BND-BE1 | MB90673PF-G-286-BND-BE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 2 KB |