The MB90387SPMT-G-366SN-
MB90387SPMT - MM-Legacy MM
IC MCU 16BIT 64KB MROM 48LQFP Product overview: MB90387SPMT-G-366SN-
IC MCU 16BIT 64KB MROM 48LQFP
F²MC-16LX F²MC-16LX MB90385 Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) Mask ROM 48-LQFP (7x7)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MB90387SPMT-G-366SN-YE1 | 685-MB90387SPMT-G-366SN-YE1 | MB90387SPMT-G-366SN-YE1 | MB90387SPMT-G-366SN-YE1 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; PG-LQFP-48-800 | Other; Tray | QFP; Other; 48-LQFP | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |